ACS, Incorporated Battery, Nickel Metal Hydride-Nimh , 7.5V; Battery Voltage Motorola Two Way HNN9008AR

Description
BATTERY, NICKEL METAL HYDRIDE-NIMH , 7.5V; Battery Voltage:7.5V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, NICKEL METAL HYDRIDE-NIMH , 7.5V; Battery Voltage:7.5V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Nickel Metal Hydride-Nimh , 7.5V; Battery Voltage Motorola Two Way - 97B1685 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Nickel Metal Hydride-Nimh , 7.5V; Battery Voltage Motorola Two Way
97B1685
Battery, Nickel Metal Hydride-Nimh , 7.5V; Battery Voltage Motorola Two Way 97B1685
BATTERY, NICKEL METAL HYDRIDE-NIMH , 7.5V; Battery Voltage:7.5V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

BATTERY, NICKEL METAL HYDRIDE-NIMH , 7.5V; Battery Voltage:7.5V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 97B1685
Product Name Battery, Nickel Metal Hydride-Nimh , 7.5V; Battery Voltage Motorola Two Way
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1432-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
Speciality Size Batteries - 276292 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 7.2 volts
Capacity 2 ampere-hr
View Details