The Acromag ARCX-4000 is a rugged embedded computer designed for extreme military and aerospace applications. It features a 4th Generation Intel Core i7 processor, providing enhanced performance for demanding computational tasks. The system supports customizable expansion through PMC, XMC, Mini PCIe, and mSATA slots, allowing for the integration of specialized I/O and storage modules. With an IP67 rating, the ARCX-4000 is sealed against dust and water, ensuring reliable operation in harsh environments. It has been tested for shock and vibration according to MIL-STD-810 specifications, making it suitable for mobile and deployable systems. The front panel includes high-density cylindrical connectors for robust I/O interfacing. The computer supports dual removable solid-state drives, enabling flexible data storage configurations and quick security access. It operates on a wide DC input range and includes features such as programmable power limits to manage heat and power consumption effectively. Overall, the ARCX-4000 is a versatile solution for applications requiring durability and high performance in challenging conditions.
Acromag’s ARCX embedded computer is a customizable-off-the
Typical applications include military/aerospace deployable systems such as: vetronics, C4ISR, payload management, as well as command and control for drones and robotics. More specifically the ARCX is perfect as a portable data acquisition system in an aircraft by adding a 1553 interface board to a dual unit. Add a FPGA and high-speed graphics card for high-speed video transfer. For multi-sensor monitoring on mobile applications simply add a CAN bus interface.
High-Performance, 4th Generation CPU
Intel’s 4th generation of multi-core processors provides enhanced capabilities for floating-point-inten
Cutting-edge technology features programmable power limits, allowing the user to "dial-down" the maximum power consumption of the CPU in systems where heat and/or power is a concern.
Rugged Military Design
The ARCX is designed and tested to meet IP67 ratings for reliably sealed protection from dust and limited immersion.
Thick circuit boards and advanced thermal management allow the computer to operate reliably under hostile conditions. This rugged computer can withstand extended temperatures. Shock and vibration has been tested to MIL-STD-810 specifications.
The front panel features 38999 type high-density cylindrical connectors for extended I/O interfacing.
Optional power filter is designed to meet the requirements of MIL-STD-704 and MIL-STD-1275. Optional removable solid state drives allows for a variety of configurations including quick security access. Load the operating system on one drive and then collect data on the other drive.
Customizable Expansion
The ARCX offers great flexibility to meet ever-changing requirements for long-term applications with its customizable-off-the
Processor
Intel® Core™
i7-4700EQ 2.4GHz, quad core
Chipset
Intel 8-Series QM87 PCH
Processor Module Carrier
I/O Slots:
Two Mini PCIe/mSATA
One or two PMC/XMC modules
Interface Connections
Graphics: 1x VGA, 2x HDMI/DVI
Audio: 1x speaker out, 1x mic in
LAN port: Dual Gigabit Ethernet
Serial ATA Interface: 1x SATA port
USB Interface: 3x USB 2.0
Serial Ports: 2x RS-232/485
Environmental
Power: 10 to 36V DC (on-board DC/DC, fused). 180 W Maximum
Shock and Vibration: Tested to MIL-STD-810G
Features
| Acromag, Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | ARCX-4000 |
| Product Name | Rugged Embedded Computer |
| Computer Type | Small Form Factor Embedded Computer |