Acromag, Inc. 600T Series Signal Splitter, AC/DC-Powered 633T

Description
One 4 to 20mA DC input Two 4 to 20mA DC outputs 15-36V DC SELV, 90-250V AC Provides two identical outputs from one input signal These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Units are shipped with factory calibration for quick installation. These isolators also automatically compensate for load resistance variations, so re-calibration is rarely necessary. However, adjustable zero and span trim pots are provided to ensure precise calibration for maintenance requirements and long term serviceability. These isolators generate a 24V input excitation supply suitable for powering one or two 2-wire transmitters. The supply is current limited at each output to prevent any excitation short from pulling down the internal power supply. The internal DC supply improves system performance by isolating loops on a single or dual channel basis. It saves space, complexity, and the expense of installing additional supplies to power your field loops. Input / Output Ranges 4 to 20mA DC input 4 to 20mA DC output Power Requirement 12-36V DC 90-250V AC (125V DC ±10%) Four-wire isolated transmitter Approvals CE marked. UL, cUL listed. Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Signal splitter model provides two identical isolated outputs from one input signal. Built-in isolated excitation supply with short circuit protection can drive up to two field 2-wire process loops. Full isolation safely separates each input channel, each output channel, the excitation supply, and power. Excellent accuracy and stability ensure reliable operation in hostile environments. Low input burden keeps voltage drop to less than 1.5V for full-scale current. Supports wide 0 to 1000 ohm load range and no trimming is required if the load varies. Current limiting safely limits output to 27mA. Pluggable terminals, zero/span trim pots and power LEDs make installation, maintenance, and long term service easy. -25 to 75°C (-13 to 167°F) operation, [if excitation supplies are used on 633T -25 to 60°C (-13 to 140°F)]
Datasheet
Description
One 4 to 20mA DC input Two 4 to 20mA DC outputs 15-36V DC SELV, 90-250V AC Provides two identical outputs from one input signal These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Units are shipped with factory calibration for quick installation. These isolators also automatically compensate for load resistance variations, so re-calibration is rarely necessary. However, adjustable zero and span trim pots are provided to ensure precise calibration for maintenance requirements and long term serviceability. These isolators generate a 24V input excitation supply suitable for powering one or two 2-wire transmitters. The supply is current limited at each output to prevent any excitation short from pulling down the internal power supply. The internal DC supply improves system performance by isolating loops on a single or dual channel basis. It saves space, complexity, and the expense of installing additional supplies to power your field loops. Input / Output Ranges 4 to 20mA DC input 4 to 20mA DC output Power Requirement 12-36V DC 90-250V AC (125V DC ±10%) Four-wire isolated transmitter Approvals CE marked. UL, cUL listed. Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Signal splitter model provides two identical isolated outputs from one input signal. Built-in isolated excitation supply with short circuit protection can drive up to two field 2-wire process loops. Full isolation safely separates each input channel, each output channel, the excitation supply, and power. Excellent accuracy and stability ensure reliable operation in hostile environments. Low input burden keeps voltage drop to less than 1.5V for full-scale current. Supports wide 0 to 1000 ohm load range and no trimming is required if the load varies. Current limiting safely limits output to 27mA. Pluggable terminals, zero/span trim pots and power LEDs make installation, maintenance, and long term service easy. -25 to 75°C (-13 to 167°F) operation, [if excitation supplies are used on 633T -25 to 60°C (-13 to 140°F)]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Signal Splitter, AC/DC-Powered - 633T - Acromag, Inc.
Wixom, MI, United States
600T Series Signal Splitter, AC/DC-Powered
633T
600T Series Signal Splitter, AC/DC-Powered 633T
One 4 to 20mA DC input Two 4 to 20mA DC outputs 15-36V DC SELV, 90-250V AC Provides two identical outputs from one input signal These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Units are shipped with factory calibration for quick installation. These isolators also automatically compensate for load resistance variations, so re-calibration is rarely necessary. However, adjustable zero and span trim pots are provided to ensure precise calibration for maintenance requirements and long term serviceability. These isolators generate a 24V input excitation supply suitable for powering one or two 2-wire transmitters. The supply is current limited at each output to prevent any excitation short from pulling down the internal power supply. The internal DC supply improves system performance by isolating loops on a single or dual channel basis. It saves space, complexity, and the expense of installing additional supplies to power your field loops. Input / Output Ranges 4 to 20mA DC input 4 to 20mA DC output Power Requirement 12-36V DC 90-250V AC (125V DC ±10%) Four-wire isolated transmitter Approvals CE marked. UL, cUL listed. Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Signal splitter model provides two identical isolated outputs from one input signal. Built-in isolated excitation supply with short circuit protection can drive up to two field 2-wire process loops. Full isolation safely separates each input channel, each output channel, the excitation supply, and power. Excellent accuracy and stability ensure reliable operation in hostile environments. Low input burden keeps voltage drop to less than 1.5V for full-scale current. Supports wide 0 to 1000 ohm load range and no trimming is required if the load varies. Current limiting safely limits output to 27mA. Pluggable terminals, zero/span trim pots and power LEDs make installation, maintenance, and long term service easy. -25 to 75°C (-13 to 167°F) operation, [if excitation supplies are used on 633T -25 to 60°C (-13 to 140°F)]
  • One 4 to 20mA DC input
  • Two 4 to 20mA DC outputs
  • 15-36V DC SELV, 90-250V AC
  • Provides two identical outputs from one input signal

These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals.

Units are shipped with factory calibration for quick installation. These isolators also automatically compensate for load resistance variations, so re-calibration is rarely necessary. However, adjustable zero and span trim pots are provided to ensure precise calibration for maintenance requirements and long term serviceability.

These isolators generate a 24V input excitation supply suitable for powering one or two 2-wire transmitters. The supply is current limited at each output to prevent any excitation short from pulling down the internal power supply. The internal DC supply improves system performance by isolating loops on a single or dual channel basis. It saves space, complexity, and the expense of installing additional supplies to power your field loops.

Input / Output Ranges
4 to 20mA DC input
4 to 20mA DC output

Power Requirement
12-36V DC
90-250V AC (125V DC ±10%)
Four-wire isolated transmitter

Approvals
CE marked. UL, cUL listed.
Class I, Division 2, Groups A, B, C, D.

Features

  • Two channels in a single unit saves space and reduces costs.
  • Signal splitter model provides two identical isolated outputs from one input signal.
  • Built-in isolated excitation supply with short circuit protection can drive up to two field 2-wire process loops.
  • Full isolation safely separates each input channel, each output channel, the excitation supply, and power.
  • Excellent accuracy and stability ensure reliable operation in hostile environments.
  • Low input burden keeps voltage drop to less than 1.5V for full-scale current.
  • Supports wide 0 to 1000 ohm load range and no trimming is required if the load varies.
  • Current limiting safely limits output to 27mA.
  • Pluggable terminals, zero/span trim pots and power LEDs make installation, maintenance, and long term service easy.
  • -25 to 75°C (-13 to 167°F) operation, [if excitation supplies are used on 633T -25 to 60°C (-13 to 140°F)]
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number 633T
Product Name 600T Series Signal Splitter, AC/DC-Powered
Form Factor DIN Rail; Rack Mount (optional feature)
Excitation Voltage
Outputs Analog Current Output
User Interface None; Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Isolators - SI8460BA-B-IS1 - 933714-SI8460BA-B-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details