- Trained on our vast library of engineering resources.

Acromag, Inc. Flat Pack 350T Series Transmitter, DC-Powered, mV Input 350T-MV3-V0-DIN-NCR

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Pack 350T Series Transmitter, DC-Powered, mV Input - 350T-MV3-V0-DIN-NCR - Acromag, Inc.
Wixom, MI, United States
Flat Pack 350T Series Transmitter, DC-Powered, mV Input
350T-MV3-V0-DIN-NCR
Flat Pack 350T Series Transmitter, DC-Powered, mV Input 350T-MV3-V0-DIN-NCR
• DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the combined effects of zero and span over temperature). Noise Resistance RFI: Less than ±0.5% ,of output span effect. EMI: Less than ±0.25% of output span effect. Noise Rejection Common Mode: 120dB at 60Hz, 100 ohm unbalance. Normal Mode: 30dB at 60Hz, 100 ohm source. Response Time Output reaches 98% of output span in 300mS. Bandwidth -3dB at 3 Hz, typical. Output Compliance 250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA. 350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA. 450T: RLOAD = 600 ohms.

• DC voltage or DC current input

• DC voltage or DC current output

• Loop or DC or AC power

• Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power.

These models convert sensor inputs to proportional process current or voltage output signals.

Accuracy
±0.1% of calibrated span or ±0.25 mV, whichever is
greater. Includes repeatability, hysteresis, terminal
point linearity, and adjustment resolution.

Ambient Temperature Effect
Less than ±0.01% of output span per °F (±0.018% per
°C). (Specification includes the combined effects of zero
and span over temperature).

Noise Resistance
RFI: Less than ±0.5% ,of output span effect.
EMI: Less than ±0.25% of output span effect.

Noise Rejection
Common Mode: 120dB at 60Hz, 100 ohm unbalance.
Normal Mode: 30dB at 60Hz, 100 ohm source.

Response Time
Output reaches 98% of output span in 300mS.

Bandwidth
-3dB at 3 Hz, typical.

Output Compliance
250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA.
350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA.
450T: RLOAD = 600 ohms.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number 350T-MV3-V0-DIN-NCR
Product Name Flat Pack 350T Series Transmitter, DC-Powered, mV Input
Signal Conditioning Transmitter
Form Factor DIN Rail
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

681 Limit Trip Module -  - RDP Electrosense
RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output; Analog Current Output
User Interface Front Panel
View Details
In-line TEDS Charge Amplifier - 4751B3T - Dytran by HBK
Specs
Form Factor In-line
User Interface None
Filter / Amplifier Amplifier
View Details
Isolation - Digital Isolators - 4DIR2400H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details