Acrolab Ltd. Sanitary Connected RTDs

Description
Clean in place (CIP) style sanitary connected RTD's are used in the bevarage, chemical, provide excellent washdown protection. Reduced tips are offered for faster responce time. sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are dairy, food and pharmaceutical processing industries. Acrolab offers the most common 316SS and come with a FDA compliant white thermoplastic head. The assemblies provide excellent washdown protection. Reduced tips are offered for faster responce time.
Description
Clean in place (CIP) style sanitary connected RTD's are used in the bevarage, chemical, provide excellent washdown protection. Reduced tips are offered for faster responce time. sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are dairy, food and pharmaceutical processing industries. Acrolab offers the most common 316SS and come with a FDA compliant white thermoplastic head. The assemblies provide excellent washdown protection. Reduced tips are offered for faster responce time.
Datasheet
Datasheet Summary
Powered by GS/AI

Sanitary Connected RTDs from Acrolab Ltd. are designed for use in the beverage, chemical, dairy, food, and pharmaceutical processing industries. These RTDs feature a clean-in-place (CIP) style and are constructed from 316 stainless steel, ensuring compliance with 3-A Sanitary Standard 74. The assemblies include a FDA compliant white thermoplastic head, providing excellent washdown protection. Additionally, reduced tip options are available for faster response times, making them suitable for applications requiring quick temperature measurements.

Datasheet Summary
Powered by GS/AI

Sanitary Connected RTDs from Acrolab Ltd. are designed for use in the beverage, chemical, dairy, food, and pharmaceutical processing industries. These RTDs feature a clean-in-place (CIP) style and are constructed from 316 stainless steel, ensuring compliance with 3-A Sanitary Standard 74. The assemblies include a FDA compliant white thermoplastic head, providing excellent washdown protection. Additionally, reduced tip options are available for faster response times, making them suitable for applications requiring quick temperature measurements.

Suppliers

Company
Product
Description
Supplier Links
Sanitary Connected RTDs -  - Acrolab Ltd.
Windsor, Ontario, Canada
Sanitary Connected RTDs
Sanitary Connected RTDs
Clean in place (CIP) style sanitary connected RTD's are used in the bevarage, chemical, provide excellent washdown protection. Reduced tips are offered for faster responce time. sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are dairy, food and pharmaceutical processing industries. Acrolab offers the most common 316SS and come with a FDA compliant white thermoplastic head. The assemblies provide excellent washdown protection. Reduced tips are offered for faster responce time.

Clean in place (CIP) style sanitary connected RTD's are used in the bevarage, chemical, provide excellent washdown protection. Reduced tips are offered for faster responce time. sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are dairy, food and pharmaceutical processing industries. Acrolab offers the most common 316SS and come with a FDA compliant white thermoplastic head. The assemblies provide excellent washdown protection. Reduced tips are offered for faster responce time.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category RTD Temperature Probes
Product Name Sanitary Connected RTDs
Application Options Designed Specifically for Sanitary Applications
Probe Configuration Straight Probe
Diameter or Width Range 1.5 to 3 inch (38.1 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 - 57AC5912 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Temperature Measurement in Air and Gases, Screw-in resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
 - 837TH-N1T34B12A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details