Acrolab Ltd. Hairpin Tubular Heater HTUH

Description
This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a number of different termination styles that can be used to meet your specific application.
Datasheet
Description
This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a number of different termination styles that can be used to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hairpin Tubular Heater - HTUH - Acrolab Ltd.
Windsor, Ontario, Canada
Hairpin Tubular Heater
HTUH
Hairpin Tubular Heater HTUH
This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a number of different termination styles that can be used to meet your specific application.

This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a number of different termination styles that can be used to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HTUH
Product Name Hairpin Tubular Heater
Heater Type Tubular Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 225/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 225.00 kW (768 MBH)
View Details
Blanket Drum Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater
Maximum Operating (Sheath) Temperature 160 to 450 F (71.11 to 232 C)
AC Voltage Required 120 volts
View Details