Acrolab Ltd. Formed Tubular Heater HTUF

Description
This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a number of different termination styles that can be used to meet your specific application.
Datasheet
Description
This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a number of different termination styles that can be used to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Formed Tubular Heater - HTUF - Acrolab Ltd.
Windsor, Ontario, Canada
Formed Tubular Heater
HTUF
Formed Tubular Heater HTUF
This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a number of different termination styles that can be used to meet your specific application.

This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a number of different termination styles that can be used to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HTUF
Product Name Formed Tubular Heater
Heater Type Tubular Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 50.00 to 250.00 kW (171 to 853 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
?Metal Triple-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details