Acrolab Ltd. Mica Strip Heater HST

Description
Acrolab mica insulated strip heaters are economical heat sources, suitable for providing heat to flat surfaces. The sheath temperature limitation is 900° F. These heaters can be made to include pressure plates that improve uniformity and heat transfer. Mica insulated heaters are available in many electrical termination styles, and can accommodate holes and cut-outs. Mica insulated strip heaters utilize the finest quality muscovite and phlogobite mica, different high-grade alloys of resistance wire, and stainless steel sheathes. The proper components are selected and the heater is designed according to the requirements of each application. Mounting slots, holes and cutouts can be incorporated into the design of the strip heaters without compromising watt density and heater performance. However, there are design limitations to be considered and the factory should be consulted prior to placing any orders.
Datasheet
Description
Acrolab mica insulated strip heaters are economical heat sources, suitable for providing heat to flat surfaces. The sheath temperature limitation is 900° F. These heaters can be made to include pressure plates that improve uniformity and heat transfer. Mica insulated heaters are available in many electrical termination styles, and can accommodate holes and cut-outs. Mica insulated strip heaters utilize the finest quality muscovite and phlogobite mica, different high-grade alloys of resistance wire, and stainless steel sheathes. The proper components are selected and the heater is designed according to the requirements of each application. Mounting slots, holes and cutouts can be incorporated into the design of the strip heaters without compromising watt density and heater performance. However, there are design limitations to be considered and the factory should be consulted prior to placing any orders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Strip Heater - HST - Acrolab Ltd.
Windsor, Ontario, Canada
Mica Strip Heater
HST
Mica Strip Heater HST
Acrolab mica insulated strip heaters are economical heat sources, suitable for providing heat to flat surfaces. The sheath temperature limitation is 900° F. These heaters can be made to include pressure plates that improve uniformity and heat transfer. Mica insulated heaters are available in many electrical termination styles, and can accommodate holes and cut-outs. Mica insulated strip heaters utilize the finest quality muscovite and phlogobite mica, different high-grade alloys of resistance wire, and stainless steel sheathes. The proper components are selected and the heater is designed according to the requirements of each application. Mounting slots, holes and cutouts can be incorporated into the design of the strip heaters without compromising watt density and heater performance. However, there are design limitations to be considered and the factory should be consulted prior to placing any orders.

Acrolab mica insulated strip heaters are economical heat sources, suitable for providing heat to flat surfaces. The sheath temperature limitation is 900° F. These heaters can be made to include pressure plates that improve uniformity and heat transfer. Mica insulated heaters are available in many electrical termination styles, and can accommodate holes and cut-outs.

Mica insulated strip heaters utilize the finest quality muscovite and phlogobite mica, different high-grade alloys of resistance wire, and stainless steel sheathes. The proper components are selected and the heater is designed according to the requirements of each application.

Mounting slots, holes and cutouts can be incorporated into the design of the strip heaters without compromising watt density and heater performance. However, there are design limitations to be considered and the factory should be consulted prior to placing any orders.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HST
Product Name Mica Strip Heater
Heater Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - HGL 046 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 250/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Cast-In Circulation Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater; Circulation Heater
Sleeve (Sheath) Material Aluminum; Brass
Watt Density 35 to 45 W/in²
View Details