Acrolab Ltd. Mineral Strip Heater HSMI

Description
Mineral Strips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400° F (760° C). Mineral strips can meet UL/CSA approval. Applications Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing. Features and Benefits Maximum watt densities; far in excess of other style strips. Highest application temperatures available. Longest life available and the resulting reduction of equipment downtime. High heat transfer rates and fast heat-up. Reduced number and physical size of heaters for many applications
Datasheet
Description
Mineral Strips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400° F (760° C). Mineral strips can meet UL/CSA approval. Applications Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing. Features and Benefits Maximum watt densities; far in excess of other style strips. Highest application temperatures available. Longest life available and the resulting reduction of equipment downtime. High heat transfer rates and fast heat-up. Reduced number and physical size of heaters for many applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mineral Strip Heater - HSMI - Acrolab Ltd.
Windsor, Ontario, Canada
Mineral Strip Heater
HSMI
Mineral Strip Heater HSMI
Mineral Strips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400° F (760° C). Mineral strips can meet UL/CSA approval. Applications Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing. Features and Benefits Maximum watt densities; far in excess of other style strips. Highest application temperatures available. Longest life available and the resulting reduction of equipment downtime. High heat transfer rates and fast heat-up. Reduced number and physical size of heaters for many applications

Mineral Strips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400° F (760° C). Mineral strips can meet UL/CSA approval.

Applications

Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing.

Features and Benefits

  • Maximum watt densities; far in excess of other style strips.
  • Highest application temperatures available.
  • Longest life available and the resulting reduction of equipment downtime.
  • High heat transfer rates and fast heat-up.
  • Reduced number and physical size of heaters for many applications
Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HSMI
Product Name Mineral Strip Heater
Heater Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2075B(M)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Pipe Heater -  - WATTCO
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 0.0 to 750 F (-17.78 to 399 C)
Heating Capacity 4.00 to 80.00 kW (13.65 to 273 MBH)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details