Acrolab Ltd. Ceramic Strip Heater HSCE

Description
A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel chrome wire coil. Warranty converage up to 480 Volts. Ceramic Strips can meet U.L./C.S.A. approval. Applications Acrolab Ceramic Strip heaters provide a dependable, versatile and efficient heat source for a wide range of applications, such as heating air, injection and extrusion dies, food tables and platens. Features and Benefits Low expansion characteristics minimize movement away from block on applications not utilizing full clamping plate. Long life and the resulting reduction of downtime. High heat transfer rates and rapid heat-up. Reduces number and physical size of heaters for many applications. 3-phase available. Distributed wattage available.
Datasheet
Description
A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel chrome wire coil. Warranty converage up to 480 Volts. Ceramic Strips can meet U.L./C.S.A. approval. Applications Acrolab Ceramic Strip heaters provide a dependable, versatile and efficient heat source for a wide range of applications, such as heating air, injection and extrusion dies, food tables and platens. Features and Benefits Low expansion characteristics minimize movement away from block on applications not utilizing full clamping plate. Long life and the resulting reduction of downtime. High heat transfer rates and rapid heat-up. Reduces number and physical size of heaters for many applications. 3-phase available. Distributed wattage available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Strip Heater - HSCE - Acrolab Ltd.
Windsor, Ontario, Canada
Ceramic Strip Heater
HSCE
Ceramic Strip Heater HSCE
A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel chrome wire coil. Warranty converage up to 480 Volts. Ceramic Strips can meet U.L./C.S.A. approval. Applications Acrolab Ceramic Strip heaters provide a dependable, versatile and efficient heat source for a wide range of applications, such as heating air, injection and extrusion dies, food tables and platens. Features and Benefits Low expansion characteristics minimize movement away from block on applications not utilizing full clamping plate. Long life and the resulting reduction of downtime. High heat transfer rates and rapid heat-up. Reduces number and physical size of heaters for many applications. 3-phase available. Distributed wattage available.

A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel chrome wire coil. Warranty converage up to 480 Volts. Ceramic Strips can meet U.L./C.S.A. approval.

Applications

Acrolab Ceramic Strip heaters provide a dependable, versatile and efficient heat source for a wide range of applications, such as heating air, injection and extrusion dies, food tables and platens.

Features and Benefits

  • Low expansion characteristics minimize movement away from block on applications not utilizing full clamping plate.
  • Long life and the resulting reduction of downtime.
  • High heat transfer rates and rapid heat-up.
  • Reduces number and physical size of heaters for many applications.
  • 3-phase available.
  • Distributed wattage available.
Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HSCE
Product Name Ceramic Strip Heater
Heater Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01622.0-03 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 329 F (165 C)
Heating Capacity 0.01 kW (0.0171 MBH)
View Details
2 suppliers
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 8310 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Duraband® (Micaband) Heaters) -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Phase Three Phase AC Voltage
View Details