Acrolab Ltd. High-Temperature Lead Wire

Description
UL Recognized MG High Temperature Lead Wire is insulated with reinforced mica tapes or mica glass composite over the stranded conductors and covered by fiberglass overbraid impregnated with a high temperature finish. Type TGGT Lead Wire - 250°C (482°F) TGGT High Temperature Lead Wire is insulated with Teflon tapes over the stranded conductors, followed by two layers of fiberglass insulation, and covered by Teflon-treated fiberglass overbraid
Datasheet
Description
UL Recognized MG High Temperature Lead Wire is insulated with reinforced mica tapes or mica glass composite over the stranded conductors and covered by fiberglass overbraid impregnated with a high temperature finish. Type TGGT Lead Wire - 250°C (482°F) TGGT High Temperature Lead Wire is insulated with Teflon tapes over the stranded conductors, followed by two layers of fiberglass insulation, and covered by Teflon-treated fiberglass overbraid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Lead Wire -  - Acrolab Ltd.
Windsor, Ontario, Canada
High-Temperature Lead Wire
High-Temperature Lead Wire
UL Recognized MG High Temperature Lead Wire is insulated with reinforced mica tapes or mica glass composite over the stranded conductors and covered by fiberglass overbraid impregnated with a high temperature finish. Type TGGT Lead Wire - 250°C (482°F) TGGT High Temperature Lead Wire is insulated with Teflon tapes over the stranded conductors, followed by two layers of fiberglass insulation, and covered by Teflon-treated fiberglass overbraid

UL Recognized MG High Temperature Lead Wire is insulated with reinforced mica tapes or mica glass composite over the stranded conductors and covered by fiberglass overbraid impregnated with a high temperature finish.

Type TGGT Lead Wire - 250°C (482°F)

TGGT High Temperature Lead Wire is insulated with Teflon tapes over the stranded conductors, followed by two layers of fiberglass insulation, and covered by Teflon-treated fiberglass overbraid

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Hookup Wires
Product Name High-Temperature Lead Wire
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 169-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0040 inch (0.1016 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 174375-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details