Acrolab Ltd. Coil Heaters HCO

Description
This style of heater can be manufactured to almost any shape you require. They are typically rectangular in cross-section and can handle application temperatures of up to 1500°F. Coil heaters can operate in free air, inside a groove, mounting to a surface, or mount over top of a nozzle. There are a number of different termination styles that can be used to meet your specific application.
Datasheet
Description
This style of heater can be manufactured to almost any shape you require. They are typically rectangular in cross-section and can handle application temperatures of up to 1500°F. Coil heaters can operate in free air, inside a groove, mounting to a surface, or mount over top of a nozzle. There are a number of different termination styles that can be used to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Heaters - HCO - Acrolab Ltd.
Windsor, Ontario, Canada
Coil Heaters
HCO
Coil Heaters HCO
This style of heater can be manufactured to almost any shape you require. They are typically rectangular in cross-section and can handle application temperatures of up to 1500°F. Coil heaters can operate in free air, inside a groove, mounting to a surface, or mount over top of a nozzle. There are a number of different termination styles that can be used to meet your specific application.

This style of heater can be manufactured to almost any shape you require. They are typically rectangular in cross-section and can handle application temperatures of up to 1500°F. Coil heaters can operate in free air, inside a groove, mounting to a surface, or mount over top of a nozzle. There are a number of different termination styles that can be used to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HCO
Product Name Coil Heaters
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Heating Capacity 0.25 to 0.45 kW (0.8530 to 1.54 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
Tubular Heaters for Hot Runner Manifolds -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Sleeve (Sheath) Material None
View Details