Mica insulated band heaters are efficient and economical solutions to the heating requirements of many applications. Although their maximum sheath temperature is limited to 900° F, with different electrical termination styles, clamping mechanisms, and ability to accommodate holes and cutouts, they are successfully used in many applications, but are mostly sought for in the plastics industry.
Mica band heaters utilize different type of top grade mica. The thickness of each mica layer is carefully selected to balance between the insulating characteristics of Mica and the ease of heat transfer from the resistance ribbon to the machine barrel.
The resistance ribbon used is not restricted to the capabilities of Nichrome wire. Different alloys are considered for different applications. The internal winding is carefully designed to ensure uniform heat distribution throughout the heater.
To maximize the surface-to-surface contact, heaters are carefully rounded and formed to optimize the grip on a machine barrel. The external metallic protective sheath is made of a special alloy, which expands less than the barrel when heated. This difference in thermal expansion makes the heater grip the barrel firmly once it is energized, and this improves heat transfer. Poor heat transfer acts like a throttle and makes the resistance element inside the heater function at elevated temperatures, which eventually leads to the premature failure of the heater.
Band heaters are made in different construction styles, clamping mechanisms, and terminal types. Holes, cutouts, slots, thermocouple or mounting brackets can be accommodated in the design.
| Acrolab Ltd. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | HBA |
| Product Name | Mica Band Heaters |
| Heater Type | Band Heater |