Acrolab Ltd. Mineral Band Heaters HBA-MI

Description
Mineral s trips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400°F (760°C). Mineral strips can meet U.L./C.S.A approval. Applications Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing. Features and Benefits Maximum watt densities; far in excess of other style strips. Highest application temperatures available. Longest life available and the resulting reduction of equipment downtime. High heat transfer rates and fast heat-up. Reduced number and physical size of heaters for many applications.
Datasheet
Description
Mineral s trips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400°F (760°C). Mineral strips can meet U.L./C.S.A approval. Applications Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing. Features and Benefits Maximum watt densities; far in excess of other style strips. Highest application temperatures available. Longest life available and the resulting reduction of equipment downtime. High heat transfer rates and fast heat-up. Reduced number and physical size of heaters for many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mineral Band Heaters - HBA-MI - Acrolab Ltd.
Windsor, Ontario, Canada
Mineral Band Heaters
HBA-MI
Mineral Band Heaters HBA-MI
Mineral s trips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400°F (760°C). Mineral strips can meet U.L./C.S.A approval. Applications Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing. Features and Benefits Maximum watt densities; far in excess of other style strips. Highest application temperatures available. Longest life available and the resulting reduction of equipment downtime. High heat transfer rates and fast heat-up. Reduced number and physical size of heaters for many applications.

Mineral s trips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400°F (760°C). Mineral strips can meet U.L./C.S.A approval.

Applications

Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing.

Features and Benefits

  • Maximum watt densities; far in excess of other style strips.
  • Highest application temperatures available.
  • Longest life available and the resulting reduction of equipment downtime.
  • High heat transfer rates and fast heat-up.
  • Reduced number and physical size of heaters for many applications.
Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HBA-MI
Product Name Mineral Band Heaters
Heater Type Band Heater
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Process Circulation Heater -  - Gaumer Process
Specs
Heater Type Tubular Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Woven fiberglass
View Details