Acrolab Ltd. Circulation Heaters

Description
The longevity and trouble-free service of a Circulation Heater depend on selecting proper sheath materials, watt densities, and operation temperatures. Standard Element Sheath Materials Incoloy ® 800 - A Nickel (30-35 %), Chromium (19-23 %), Iron alloy. The high nickel content of this allow contributes to its resistance to scaling and corrosion. Used in air heating and immersion heating of potable water and other liquids that are not corrosive to an Incoloy 800 sheath. Sheath temperatures to 1600°F (871°C). Low Carbon Steel - Applications include fluid heat transfer media, tar, high to low viscosity petroleum oils, asphalt, wax, molten salt, and other solutions not corrosive to steel sheath. Sheath temperatures to 750°F (399°C). 316 Stainless Steel - A Chromium (16-18 %), Nickel (11-14 %), Iron Alloy with Molybdenum (2-3 %) added to improve corrosion resistance in certain environments, especially those which would tend to cause pitting due to the presence of chlorides. Applications include deionized water. Sheath temperatures to 1200°F (649°C). Copper - Mainly used in clean water heating for washrooms, showers, rinse tanks and freeze protection of storage tanks. Sheath temperatures to 350°F (177°C). Optional Element Sheath Materials 304 Stainless Steel - A Chromium (18-20 %), Nickel (8-11 %), Iron Alloy used in the food industry, sterilizing solutions, air heating, and many organic and inorganic chemicals. Sheath temperatures to 1200°F (649°C). 321 Stainless Steel - A Chromium (17-20 %), Nickel (9-13 %), Iron Alloy modified with the addition of titanium to prevent carbide precipitation and resulting intergranular corrosion that can take place in certain mediums when operating in the 800-1200°F (427-649°C) temperature range. Sheath temperatures to 1200°F (649°C).
Datasheet
Description
The longevity and trouble-free service of a Circulation Heater depend on selecting proper sheath materials, watt densities, and operation temperatures. Standard Element Sheath Materials Incoloy ® 800 - A Nickel (30-35 %), Chromium (19-23 %), Iron alloy. The high nickel content of this allow contributes to its resistance to scaling and corrosion. Used in air heating and immersion heating of potable water and other liquids that are not corrosive to an Incoloy 800 sheath. Sheath temperatures to 1600°F (871°C). Low Carbon Steel - Applications include fluid heat transfer media, tar, high to low viscosity petroleum oils, asphalt, wax, molten salt, and other solutions not corrosive to steel sheath. Sheath temperatures to 750°F (399°C). 316 Stainless Steel - A Chromium (16-18 %), Nickel (11-14 %), Iron Alloy with Molybdenum (2-3 %) added to improve corrosion resistance in certain environments, especially those which would tend to cause pitting due to the presence of chlorides. Applications include deionized water. Sheath temperatures to 1200°F (649°C). Copper - Mainly used in clean water heating for washrooms, showers, rinse tanks and freeze protection of storage tanks. Sheath temperatures to 350°F (177°C). Optional Element Sheath Materials 304 Stainless Steel - A Chromium (18-20 %), Nickel (8-11 %), Iron Alloy used in the food industry, sterilizing solutions, air heating, and many organic and inorganic chemicals. Sheath temperatures to 1200°F (649°C). 321 Stainless Steel - A Chromium (17-20 %), Nickel (9-13 %), Iron Alloy modified with the addition of titanium to prevent carbide precipitation and resulting intergranular corrosion that can take place in certain mediums when operating in the 800-1200°F (427-649°C) temperature range. Sheath temperatures to 1200°F (649°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulation Heaters -  - Acrolab Ltd.
Windsor, Ontario, Canada
Circulation Heaters
Circulation Heaters
The longevity and trouble-free service of a Circulation Heater depend on selecting proper sheath materials, watt densities, and operation temperatures. Standard Element Sheath Materials Incoloy ® 800 - A Nickel (30-35 %), Chromium (19-23 %), Iron alloy. The high nickel content of this allow contributes to its resistance to scaling and corrosion. Used in air heating and immersion heating of potable water and other liquids that are not corrosive to an Incoloy 800 sheath. Sheath temperatures to 1600°F (871°C). Low Carbon Steel - Applications include fluid heat transfer media, tar, high to low viscosity petroleum oils, asphalt, wax, molten salt, and other solutions not corrosive to steel sheath. Sheath temperatures to 750°F (399°C). 316 Stainless Steel - A Chromium (16-18 %), Nickel (11-14 %), Iron Alloy with Molybdenum (2-3 %) added to improve corrosion resistance in certain environments, especially those which would tend to cause pitting due to the presence of chlorides. Applications include deionized water. Sheath temperatures to 1200°F (649°C). Copper - Mainly used in clean water heating for washrooms, showers, rinse tanks and freeze protection of storage tanks. Sheath temperatures to 350°F (177°C). Optional Element Sheath Materials 304 Stainless Steel - A Chromium (18-20 %), Nickel (8-11 %), Iron Alloy used in the food industry, sterilizing solutions, air heating, and many organic and inorganic chemicals. Sheath temperatures to 1200°F (649°C). 321 Stainless Steel - A Chromium (17-20 %), Nickel (9-13 %), Iron Alloy modified with the addition of titanium to prevent carbide precipitation and resulting intergranular corrosion that can take place in certain mediums when operating in the 800-1200°F (427-649°C) temperature range. Sheath temperatures to 1200°F (649°C).

The longevity and trouble-free service of a Circulation Heater depend on selecting proper sheath materials, watt densities, and operation temperatures.

Standard Element Sheath Materials

Incoloy ® 800 - A Nickel (30-35 %), Chromium (19-23 %), Iron alloy. The high nickel content of this allow contributes to its resistance to scaling and corrosion. Used in air heating and immersion heating of potable water and other liquids that are not corrosive to an Incoloy 800 sheath. Sheath temperatures to 1600°F (871°C).

Low Carbon Steel - Applications include fluid heat transfer media, tar, high to low viscosity petroleum oils, asphalt, wax, molten salt, and other solutions not corrosive to steel sheath. Sheath temperatures to 750°F (399°C).

316 Stainless Steel - A Chromium (16-18 %), Nickel (11-14 %), Iron Alloy with Molybdenum (2-3 %) added to improve corrosion resistance in certain environments, especially those which would tend to cause pitting due to the presence of chlorides. Applications include deionized water. Sheath temperatures to 1200°F (649°C).

Copper - Mainly used in clean water heating for washrooms, showers, rinse tanks and freeze protection of storage tanks. Sheath temperatures to 350°F (177°C).

Optional Element Sheath Materials

304 Stainless Steel - A Chromium (18-20 %), Nickel (8-11 %), Iron Alloy used in the food industry, sterilizing solutions, air heating, and many organic and inorganic chemicals. Sheath temperatures to 1200°F (649°C).

321 Stainless Steel - A Chromium (17-20 %), Nickel (9-13 %), Iron Alloy modified with the addition of titanium to prevent carbide precipitation and resulting intergranular corrosion that can take place in certain mediums when operating in the 800-1200°F (427-649°C) temperature range. Sheath temperatures to 1200°F (649°C).

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Name Circulation Heaters
Heater Type Circulation Heater
Unlock Full Specs
to access all available technical data

Similar Products

Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
EASYHEAT Induction Heater - 8310 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Constant Flow Heated Hose Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters; Hose Heating
Maximum Operating (Sheath) Temperature ? to 302 F (? to 150 C)
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details