Acrolab Ltd. Explosion Proof Fixed Element RTD Assemblies 70-22

Description
Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head type, meet XP Class I, Division 1, Group A, B, C and D; DIP Class II, Division I, Groups E, F, G, and Class III, Division 1. They may be installed directly in the process without being inserted into a thermowell. Theassemblies feature 316 stainless steel sheaths in various diameter sizes. They are available with or without process mountings and with aluminum or stainless steel explosion proof connection heads.
Description
Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head type, meet XP Class I, Division 1, Group A, B, C and D; DIP Class II, Division I, Groups E, F, G, and Class III, Division 1. They may be installed directly in the process without being inserted into a thermowell. Theassemblies feature 316 stainless steel sheaths in various diameter sizes. They are available with or without process mountings and with aluminum or stainless steel explosion proof connection heads.
Datasheet
Datasheet Summary
Powered by GS/AI

The Explosion Proof Fixed Element RTD Assembly, model 70-22, is designed for use in hazardous areas in the U.S. and Canada. It features a flame-extinguishing design that prevents ignition of flammable mixtures in the surrounding atmosphere. The assembly is FM and CSA approved, compliant with XP Class I, Division 1, Groups A, B, C, and D, as well as DIP Class II, Division I, Groups E, F, G, and Class III, Division 1. It can be installed directly into the process without the need for a thermowell. The assembly is constructed with 316 stainless steel sheaths available in various diameters and can be equipped with either aluminum or stainless steel explosion-proof connection heads. Options for process mountings are also available.

Datasheet Summary
Powered by GS/AI

The Explosion Proof Fixed Element RTD Assembly, model 70-22, is designed for use in hazardous areas in the U.S. and Canada. It features a flame-extinguishing design that prevents ignition of flammable mixtures in the surrounding atmosphere. The assembly is FM and CSA approved, compliant with XP Class I, Division 1, Groups A, B, C, and D, as well as DIP Class II, Division I, Groups E, F, G, and Class III, Division 1. It can be installed directly into the process without the need for a thermowell. The assembly is constructed with 316 stainless steel sheaths available in various diameters and can be equipped with either aluminum or stainless steel explosion-proof connection heads. Options for process mountings are also available.

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Fixed Element RTD Assemblies - 70-22 - Acrolab Ltd.
Windsor, Ontario, Canada
Explosion Proof Fixed Element RTD Assemblies
70-22
Explosion Proof Fixed Element RTD Assemblies 70-22
Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head type, meet XP Class I, Division 1, Group A, B, C and D; DIP Class II, Division I, Groups E, F, G, and Class III, Division 1. They may be installed directly in the process without being inserted into a thermowell. Theassemblies feature 316 stainless steel sheaths in various diameter sizes. They are available with or without process mountings and with aluminum or stainless steel explosion proof connection heads.

Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head type, meet XP Class I, Division 1, Group A, B, C and D; DIP Class II, Division I, Groups E, F, G, and Class III, Division 1. They may be installed directly in the process without being inserted into a thermowell. Theassemblies feature 316 stainless steel sheaths in various diameter sizes. They are
available with or without process mountings and with aluminum or stainless steel explosion proof connection heads.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category RTD Temperature Probes
Product Number 70-22
Product Name Explosion Proof Fixed Element RTD Assemblies
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2; 3; 4
Unlock Full Specs
to access all available technical data

Similar Products

SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
RTD Probes - 20034547-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837T-D3N12A50PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 3.54 inch (90 mm)
Sensitive Length 6.69 inch (170 mm)
View Details
Adjustable Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Probe Configuration Straight Probe; Other (Special Purpose); Adjustable from 1" to 10"
View Details