Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head type, meet XP Class I, Division 1, Group A, B, C, and D; DIP Class II, Division I, Groups E, F, G and Class III, Division 1. The required thermowell is available in standard, heavy-duty, and flanged constructions. The assemblies feature 316 stainless steel sheaths. They are available with aluminum or stainless steel explosion proof connection heads.
| Acrolab Ltd. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 70-20 |
| Product Name | Explosion Proof RTD Assemblies With Thermowells |
| Application Options | Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2; 3; 4 |