Acoustical Solutions, Inc. Isolation Mount Housed Isolation Spring Mount

Description
Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation mounts (Spring and Neoprene) work well for vibration control and high frequency sound reduction, however if you need low frequency sound reduction as well we recommend using the Spring Mounts.Please call our technical sales staff at 1-800-782-5742 with any questions regarding Vibration Isolation Mounts.
Description
Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation mounts (Spring and Neoprene) work well for vibration control and high frequency sound reduction, however if you need low frequency sound reduction as well we recommend using the Spring Mounts.Please call our technical sales staff at 1-800-782-5742 with any questions regarding Vibration Isolation Mounts.

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation mounts (Spring and Neoprene) work well for vibration control and high frequency sound reduction, however if you need low frequency sound reduction as well we recommend using the Spring Mounts.Please call our technical sales staff at 1-800-782-5742 with any questions regarding Vibration Isolation Mounts.

Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation mounts (Spring and Neoprene) work well for vibration control and high frequency sound reduction, however if you need low frequency sound reduction as well we recommend using the Spring Mounts.Please call our technical sales staff at 1-800-782-5742 with any questions regarding Vibration Isolation Mounts.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number Housed Isolation Spring Mount
Product Name Isolation Mount
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263898 - RS Components, Ltd.
Specs
Application Vibration Isolation
Thickness 4.25 inch (108.00 mm)
View Details
SS GLIDE - ADPS75-16-150 - ADPS75-16-150 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details