Acoustical Solutions, Inc. Isolation Products CorkCombo Isolation Pads

Description
Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration Isolation Pad is a 18" x 18" x 3/8" thick pad with a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.
Description
Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration Isolation Pad is a 18" x 18" x 3/8" thick pad with a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.

Suppliers

Company
Product
Description
Supplier Links
Isolation Products - CorkCombo Isolation Pads - Acoustical Solutions, Inc.
Richmond, VA, USA
Isolation Products
CorkCombo Isolation Pads
Isolation Products CorkCombo Isolation Pads
Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration Isolation Pad is a 18" x 18" x 3/8" thick pad with a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.

Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration Isolation Pad is a 18" x 18" x 3/8" thick pad with a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number CorkCombo Isolation Pads
Product Name Isolation Products
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator - WR16-206-06 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Level Star Series w/Nylon Pad - FSN302S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details