Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ACME CHIP TECHNOLOGY CO., LIMITED
VI-BNX-IW -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
VI-BNX-IW
Description
DC DC CONVERTER 5.2V 100W
Acme Chip Technology Co., Limited
Done
Description
DC DC CONVERTER 5.2V 100W
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Power Supplies - Board Mount - DC DC Converters
VI-BNX-IW
Power Supplies - Board Mount - DC DC Converters
VI-BNX-IW
DC DC CONVERTER 5.2V 100W
DC DC CONVERTER 5.2V 100W
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Power Supplies
Product Number
VI-BNX-IW
Product Name
Power Supplies - Board Mount - DC DC Converters
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
PS9771-2440-0000 | DC/DC converter PS9700; output: 24 V DC/40 A; input: 475…750 V DC
Specs
Type
DC-DC Converter
View Details
TDK-Lambda Europe GmbH
1.5 - 30W DC-DC Converters
CCG6-12-15Dx
Specs
Type
DC-DC Converter
Form Factor
Board Mount
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
ABSOPULSE Electronics Ltd.
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter
BHR 65X2-4U2NF (Opto-less)
Specs
Type
DC-DC Converter
Technology
Switching Power Supply
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
TE Connectivity
Power Supplies
5000005335-SE
Specs
DC Output Voltage
5.0 volts
DC Output Current
1 amps
View Details