Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
ACME CHIP TECHNOLOGY CO., LIMITED
UPG2406TB-A -- RF AND WIRELESS - RF SWITCHES
Acme Chip Technology Co., Limited
RF and Wireless - RF Switches
UPG2406TB-A
Description
IC RF SWITCH SPDT 3GHZ 6MINIMOLD
Acme Chip Technology Co., Limited
Done
Description
IC RF SWITCH SPDT 3GHZ 6MINIMOLD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
UPG2406TB-A
RF and Wireless - RF Switches
UPG2406TB-A
IC RF SWITCH SPDT 3GHZ 6MINIMOLD
IC RF SWITCH SPDT 3GHZ 6MINIMOLD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Switches
Product Number
UPG2406TB-A
Product Name
RF and Wireless - RF Switches
Frequency Range
10 to 3000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
0.02 - 30 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package
QPC2420
Specs
Package Type
OVM QFN
Frequency Range
20 to 30000 MHz
Insertion Loss
1.5 dB
View Details
Skyworks Solutions, Inc.
20 MHz-6.0 GHz GaAs SP4T Switch
SKY13322-375LF
Specs
Package Type
Surface Mount; QFN, 10L
Frequency Range
20 to 6000 MHz
Isolation
18 to 28 dB
View Details
4
suppliers
Mini-Circuits
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω
ZMSW-1211
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Impedance
50 ohms
Type
Single Pole Double Throw
View Details
kTB Solutions
RF Coaxial Switches
NMS8E
Specs
Frequency Range
0.0 to 8000 MHz
Type
Single Pole Eight Throw; SP7T~SP8T
View Details