Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
ACME CHIP TECHNOLOGY CO., LIMITED
UPG2181T5R-A -- RF AND WIRELESS - RF SWITCHES
Acme Chip Technology Co., Limited
RF and Wireless - RF Switches
UPG2181T5R-A
Description
IC RF SWITCH DP4T 3.8GHZ 20RQFN
Description
IC RF SWITCH DP4T 3.8GHZ 20RQFN
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
UPG2181T5R-A
RF and Wireless - RF Switches
UPG2181T5R-A
IC RF SWITCH DP4T 3.8GHZ 20RQFN
IC RF SWITCH DP4T 3.8GHZ 20RQFN
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Switches
Product Number
UPG2181T5R-A
Product Name
RF and Wireless - RF Switches
Frequency Range
2300 to 3800 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Switches
QPC2420TR7
Specs
Package Type
Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
20 to 30000 MHz
View Details
Skyworks Solutions, Inc.
0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch
SKY12215-478LF
Specs
Package Type
Surface Mount; QFN, 16L
Frequency Range
900 to 4000 MHz
Isolation
31 to 43 dB
View Details
5
suppliers
Mini-Circuits
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω
TOSW-230+
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Impedance
50 ohms
Type
Single Pole Double Throw
View Details
kTB Solutions
RF Coaxial Switches
NMSD32
Specs
Frequency Range
0.0 to 50000 MHz
Type
2P3T
View Details