Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
ACME CHIP TECHNOLOGY CO., LIMITED
SMV5550B-LF -- VCOS (VOLTAGE CONTROLLED OSCILLATORS)
Acme Chip Technology Co., Limited
VCOs (Voltage Controlled Oscillators)
SMV5550B-LF
Description
VCO Frequency 5000 MHz - 6000 MH
Acme Chip Technology Co., Limited
Done
Description
VCO Frequency 5000 MHz - 6000 MH
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
VCOs (Voltage Controlled Oscillators)
SMV5550B-LF
VCOs (Voltage Controlled Oscillators)
SMV5550B-LF
VCO Frequency 5000 MHz - 6000 MH
VCO Frequency 5000 MHz - 6000 MH
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Oscillators
Product Number
SMV5550B-LF
Product Name
VCOs (Voltage Controlled Oscillators)
Oscillator Type
VCO
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Crystal Oscillators
7960609
Specs
Oscillator Type
Xo
Package / Form Factor
Pdip
Features / Standards
RoHS
View Details
Skyworks Solutions, Inc.
Oscillator Crystal
510AAA004705CAG
Specs
Frequency
12.34 MHz
Frequency Stability
100 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Micro Crystal AG
32.768 kHz Low Power Clock Oscillator
OM-7604-C7
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
View Details
ECS Inc. International
Oscillators
ECS-100A-098.3
Specs
Oscillator Type
XO
Package / Form Factor
Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability
100 ppm
View Details