SFTN01N-05 -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
SFTN01N-05
Description
DC DC CONVERTER 5V 1W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 5V 1W
Suppliers
Power Supplies - Board Mount - DC DC Converters
SFTN01N-05
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SFTN01N-05 |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
5 amps
View Details
Type
DC Power Supply
Technology
Switching Power Supply
Output Frequency
0.1000 MHz
View Details
Type
DC Power Supply; Medical Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details