RAC60-09SB -- POWER SUPPLIES - BOARD MOUNT - AC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - AC DC Converters
RAC60-09SB
Description
AC/DC CONVERTER 9V 60W
-
Acme Chip Technology Co., Limited
Description
AC/DC CONVERTER 9V 60W
Suppliers
Power Supplies - Board Mount - AC DC Converters
RAC60-09SB
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
RAC60-09SB |
|
Product Name
|
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
DC Power Supply; AC/DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
10 to 1300 watts
Output Frequency
0.0030 to 0.0500 MHz
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details