Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT TRANSFORMERS
ACME CHIP TECHNOLOGY CO., LIMITED
HT36 -- INTEGRATED CIRCUITS (ICS) - CURRENT TRANSFORMERS
Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Current Transformers
HT36
Description
Integrated Circuits (ICs) - Current Transformers
Acme Chip Technology Co., Limited
Done
Description
Integrated Circuits (ICs) - Current Transformers
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Current Transformers
HT36
Integrated Circuits (ICs) - Current Transformers
HT36
Integrated Circuits (ICs) - Current Transformers
Integrated Circuits (ICs) - Current Transformers
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Current Transformers
Product Number
HT36
Product Name
Integrated Circuits (ICs) - Current Transformers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Current Transformers
1718812
Specs
Type / Applications
Clip fit
Operating Temperature
55 C (131 F)
View Details
WAGO
Plug-in current transformer
855-301/200-501
Specs
Type / Applications
SplitCore
Frequency
0.0500 to 0.0600 kHz
Accuracy
1 % F.S.
View Details
2
suppliers
TE Connectivity
Current Transformers & Shunts
CG3801-000
Specs
Secondary Current
5 amps
View Details
Beckhoff Automation LLC
SCT3315-0500 | 3-phase ring-type CT, 3 x 500 A AC, accuracy class 1, size 3
View Details