Acme Chip Technology Co., Limited Discrete Semiconductor Products - Transistors - FETs, MOSFETs EPC2088

Description
TRANS GAN 100V .0032OHM BMP DIE
Description
TRANS GAN 100V .0032OHM BMP DIE

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EPC2088 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EPC2088
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EPC2088
TRANS GAN 100V .0032OHM BMP DIE

TRANS GAN 100V .0032OHM BMP DIE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number EPC2088
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Die
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details