B1205D-2WR3 -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
B1205D-2WR3
Description
DC DC CONVERTER 5V 2W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 5V 2W
Suppliers
Power Supplies - Board Mount - DC DC Converters
B1205D-2WR3
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
B1205D-2WR3 |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
10 to 1300 watts
Output Frequency
0.0030 to 0.0500 MHz
View Details
Yaskawa America, Inc. - Motion Division
Type
DC/AC Inverter
AC Output Voltage
460.0 volts
View Details
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details