AVO75-48S2V5-4 -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
AVO75-48S2V5-4
Description
DC DC CONVERTER 2.5V 75W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 2.5V 75W
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
AVO75-48S2V5-4 |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
10 to 1300 watts
Output Frequency
0.0030 to 0.0500 MHz
View Details
DC Output Voltage
24.0 volts
DC Output Current
5 amps
View Details