AME10-9SJZ -- POWER SUPPLIES - BOARD MOUNT - AC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - AC DC Converters
AME10-9SJZ
Description
AC/DC CONVERTER 9V 10W
-
Acme Chip Technology Co., Limited
Description
AC/DC CONVERTER 9V 10W
Suppliers
Power Supplies - Board Mount - AC DC Converters
AME10-9SJZ
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
AME10-9SJZ |
|
Product Name
|
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
DC Power Supply; AC/DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
AC Output Power
124000 to 744000 VA
DC Output Power
100000 to 600000 watts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
5 amps
View Details