Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
ACME CHIP TECHNOLOGY CO., LIMITED
ACDBB340-HF -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Acme Chip Technology Co., Limited
Discrete Semiconductor Products - Diodes - Rectifiers
ACDBB340-HF
Description
AUTOMOTIVE DIODE SCHOTTKY 40V 3A
Acme Chip Technology Co., Limited
Done
Description
AUTOMOTIVE DIODE SCHOTTKY 40V 3A
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
ACDBB340-HF
Discrete Semiconductor Products - Diodes - Rectifiers
ACDBB340-HF
AUTOMOTIVE DIODE SCHOTTKY 40V 3A
AUTOMOTIVE DIODE SCHOTTKY 40V 3A
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
ACDBB340-HF
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Automotive 85V 0.2A 80V Diode and Rectifier
BAS16-02W E6327
Specs
Package
Reel - TR
T
j
150 C (302 F)
View Details
2
suppliers
Micross Components, Inc.
High Voltage Power Rectifiers
HRSCKV200K3
Specs
I
FSM
25 amps
I
F
300 mA
t
rr
2500 ns
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
M50100CC600
Specs
Life Cycle Stage
Removed
V
F
1.2 volts
View Details
Nexperia B.V.
Schottky barrier diode
BAT54CWF
Specs
Applications
Switching
Package
SOT323; SOT323-1
RoHS Compliant
RoHS
View Details
7
suppliers