Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
ACME CHIP TECHNOLOGY CO., LIMITED
ACDBB3100-HF -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Acme Chip Technology Co., Limited
Discrete Semiconductor Products - Diodes - Rectifiers
ACDBB3100-HF
Description
AUTOMOTIVE DIODE SCHOTTKY 100V 3
Acme Chip Technology Co., Limited
Done
Description
AUTOMOTIVE DIODE SCHOTTKY 100V 3
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
ACDBB3100-HF
Discrete Semiconductor Products - Diodes - Rectifiers
ACDBB3100-HF
AUTOMOTIVE DIODE SCHOTTKY 100V 3
AUTOMOTIVE DIODE SCHOTTKY 100V 3
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
ACDBB3100-HF
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
SMB
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ045CSCV
16SCYQ045CSCV
Specs
Package
M-TO257-3
Life Cycle Stage
active and preferred
View Details
Micross Components, Inc.
High Voltage Power Rectifiers
HRS1KW16KA-1
Specs
I
FSM
150 amps
I
F
5000 mA
t
rr
2000 ns
View Details
Nexperia B.V.
Schottky barrier diode
BAT54C,235
Specs
Applications
Switching
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
View Details
8
suppliers
Sensata Technologies
B48-2 and B48-2T Series B481E-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details