Acme Chip Technology Co., Limited Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KDW-HF

Description
MOSFET 2N-CH 60V 0.34A SOT363
Description
MOSFET 2N-CH 60V 0.34A SOT363

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KDW-HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KDW-HF
MOSFET 2N-CH 60V 0.34A SOT363

MOSFET 2N-CH 60V 0.34A SOT363

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number 2N7002KDW-HF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers