SWITCH PUSH SPST-NO 0.1A 35V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1.15114.9360000 |
| Product Name | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |
| Max Current Rating | 0.1000 amps |