LUMOTAST 75 IP65 PUSHBUTTON ROUN
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1.15108.9810000 |
| Product Name | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Solder Terminals |
| Max Current Rating | 4 amps |