SWITCH PUSH DPST-NO 2A 250V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1.01.102.001/0507 |
| Product Name | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO |
| Terminal Type | Screw Terminals |