ACL Staticide Anti-Static, ESD Bags, Materials MIZ35

Description
"Static Shielding Bag <15nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <15nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 134-MIZ35-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
134-MIZ35-ND
Anti-Static, ESD Bags, Materials 134-MIZ35-ND
"Static Shielding Bag <15nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

"Static Shielding Bag <15nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 3 X 5; Bag Type Acl Staticide - 91AH9813 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 3 X 5; Bag Type Acl Staticide
91AH9813
Static Shielding Bag, Metal-In, 3 X 5; Bag Type Acl Staticide 91AH9813
STATIC SHIELDING BAG, METAL-IN, 3 X 5"; Bag Type:Static Shielding (Metal-In); Width - Imperial:3"; Length - Imperial:5"; Length - Metric:127mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable; Product Range:- RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 3 X 5"; Bag Type:Static Shielding (Metal-In); Width - Imperial:3"; Length - Imperial:5"; Length - Metric:127mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 134-MIZ35-ND 91AH9813
Product Name Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 3 X 5; Bag Type Acl Staticide
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Anti Static Packaging - 707130 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details