ACL Staticide Anti-Static, ESD Bags, Materials MI812

Description
"Static Shielding Bag <15nJ Energy Shielding Clear 8"" (203.2mm) X 12"" (304.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <15nJ Energy Shielding Clear 8"" (203.2mm) X 12"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 134-MI812-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
134-MI812-ND
Anti-Static, ESD Bags, Materials 134-MI812-ND
"Static Shielding Bag <15nJ Energy Shielding Clear 8"" (203.2mm) X 12"" (304.8mm)"

"Static Shielding Bag <15nJ Energy Shielding Clear 8"" (203.2mm) X 12"" (304.8mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 8 X 12; Bag Type Acl Staticide - 91AH9827 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 8 X 12; Bag Type Acl Staticide
91AH9827
Static Shielding Bag, Metal-In, 8 X 12; Bag Type Acl Staticide 91AH9827
STATIC SHIELDING BAG, METAL-IN, 8 X 12"; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 8 X 12"; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 134-MI812-ND 91AH9827
Product Name Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 8 X 12; Bag Type Acl Staticide
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details