ACL Staticide Anti-Static, ESD Bags, Materials MI46

Description
"Static Shielding Bag <15nJ Energy Shielding Clear 4"" (101.6mm) X 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <15nJ Energy Shielding Clear 4"" (101.6mm) X 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 134-MI46-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
134-MI46-ND
Anti-Static, ESD Bags, Materials 134-MI46-ND
"Static Shielding Bag <15nJ Energy Shielding Clear 4"" (101.6mm) X 6"" (152.4mm)"

"Static Shielding Bag <15nJ Energy Shielding Clear 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 4 X 6; Bag Type Acl Staticide - 91AH9822 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 4 X 6; Bag Type Acl Staticide
91AH9822
Static Shielding Bag, Metal-In, 4 X 6; Bag Type Acl Staticide 91AH9822
STATIC SHIELDING BAG, METAL-IN, 4 X 6"; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 4 X 6"; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:6"; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 134-MI46-ND 91AH9822
Product Name Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 4 X 6; Bag Type Acl Staticide
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details