ACL Staticide Anti-Static, ESD Bags, Materials MI1216

Description
"Static Shielding Bag <15nJ Energy Shielding Clear 12"" (304.8mm) X 16"" (406.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <15nJ Energy Shielding Clear 12"" (304.8mm) X 16"" (406.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 134-MI1216-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
134-MI1216-ND
Anti-Static, ESD Bags, Materials 134-MI1216-ND
"Static Shielding Bag <15nJ Energy Shielding Clear 12"" (304.8mm) X 16"" (406.4mm)"

"Static Shielding Bag <15nJ Energy Shielding Clear 12"" (304.8mm) X 16"" (406.4mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 12 X 16; Bag Type Acl Staticide - 91AH9818 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 12 X 16; Bag Type Acl Staticide
91AH9818
Static Shielding Bag, Metal-In, 12 X 16; Bag Type Acl Staticide 91AH9818
STATIC SHIELDING BAG, METAL-IN, 12 X 16"; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 12 X 16"; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 134-MI1216-ND 91AH9818
Product Name Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 12 X 16; Bag Type Acl Staticide
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details