ACL Staticide Anti-Static, ESD Bags, Materials MI1012

Description
"Static Shielding Bag <15nJ Energy Shielding Clear 10"" (254mm) X 12"" (304.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <15nJ Energy Shielding Clear 10"" (254mm) X 12"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 134-MI1012-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
134-MI1012-ND
Anti-Static, ESD Bags, Materials 134-MI1012-ND
"Static Shielding Bag <15nJ Energy Shielding Clear 10"" (254mm) X 12"" (304.8mm)"

"Static Shielding Bag <15nJ Energy Shielding Clear 10"" (254mm) X 12"" (304.8mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 10 X 12; Bag Type Acl Staticide - 91AH9817 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 10 X 12; Bag Type Acl Staticide
91AH9817
Static Shielding Bag, Metal-In, 10 X 12; Bag Type Acl Staticide 91AH9817
STATIC SHIELDING BAG, METAL-IN, 10 X 12"; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 10 X 12"; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 134-MI1012-ND 91AH9817
Product Name Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 10 X 12; Bag Type Acl Staticide
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details