ACL Staticide Staticide SpecMat-H Light Blue Recyclable Vinyl ESD / Anti-Static Mats ACL 6233060 - 30 in Length - 60 in Wide -.10 in Thick - (2) 10 mm female ground snaps ACL 6233060

Description
The Staticide SpecMat-H light blue recyclable vinyl ESD / anti-static mats is another quality product from Staticide. The overall length and width are 30 in x 60 in. Thickness is a key component to use of this product and measures in at.10 in. Additional, and potentially important, information was collected about this product: Low VOC
Description
The Staticide SpecMat-H light blue recyclable vinyl ESD / anti-static mats is another quality product from Staticide. The overall length and width are 30 in x 60 in. Thickness is a key component to use of this product and measures in at.10 in. Additional, and potentially important, information was collected about this product: Low VOC

Suppliers

Company
Product
Description
Supplier Links
Staticide SpecMat-H Light Blue Recyclable Vinyl ESD / Anti-Static Mats ACL 6233060 - 30 in Length - 60 in Wide -.10 in Thick - (2) 10 mm female ground snaps - ACL 6233060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Staticide SpecMat-H Light Blue Recyclable Vinyl ESD / Anti-Static Mats ACL 6233060 - 30 in Length - 60 in Wide -.10 in Thick - (2) 10 mm female ground snaps
ACL 6233060
Staticide SpecMat-H Light Blue Recyclable Vinyl ESD / Anti-Static Mats ACL 6233060 - 30 in Length - 60 in Wide -.10 in Thick - (2) 10 mm female ground snaps ACL 6233060
The Staticide SpecMat-H light blue recyclable vinyl ESD / anti-static mats is another quality product from Staticide. The overall length and width are 30 in x 60 in. Thickness is a key component to use of this product and measures in at.10 in. Additional, and potentially important, information was collected about this product: Low VOC

The Staticide SpecMat-H light blue recyclable vinyl ESD / anti-static mats is another quality product from Staticide. The overall length and width are 30 in x 60 in. Thickness is a key component to use of this product and measures in at.10 in. Additional, and potentially important, information was collected about this product: Low VOC

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 6233060
Product Name Staticide SpecMat-H Light Blue Recyclable Vinyl ESD / Anti-Static Mats ACL 6233060 - 30 in Length - 60 in Wide -.10 in Thick - (2) 10 mm female ground snaps
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 628818 - RS Components, Ltd.
Specs
Material Polypropylene
Color(s) Grey
Length 354331 inch (9.00E6 mm)
View Details