ACL Staticide ACL Dualmat Gray Reusable Rubber ESD / Anti-Static Runner 8385DGYR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap 8385DGYR3040

Description
The ACL Dualmat gray reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat gray reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Gray Reusable Rubber ESD / Anti-Static Runner 8385DGYR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8385DGYR3040 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Gray Reusable Rubber ESD / Anti-Static Runner 8385DGYR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8385DGYR3040
ACL Dualmat Gray Reusable Rubber ESD / Anti-Static Runner 8385DGYR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8385DGYR3040
The ACL Dualmat gray reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat gray reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8385DGYR3040
Product Name ACL Dualmat Gray Reusable Rubber ESD / Anti-Static Runner 8385DGYR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 628752 - RS Components, Ltd.
Specs
Material Natural Rubber
Color(s) Black
Length 393701 inch (1.00E7 mm)
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X50 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details