ACL Staticide ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap 8285RBR3040

Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue
Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8285RBR3040 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8285RBR3040
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8285RBR3040
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8285RBR3040
Product Name ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2217924 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details
PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details