ACL Staticide ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap 8285RBR2440

Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue
Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8285RBR2440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8285RBR2440
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8285RBR2440
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8285RBR2440
Product Name ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
Temporary Floor Protection - 446370 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) White
Width 17.72 inch (450 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details