ACL Staticide Anti-Static, ESD Grounding Mats 8285RBM3060

Description
Dissipative Table, Workbench Grounding Mat Elastomer Blue, Royal 5' (1.52m) X 2.5' (0.76m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Elastomer Blue, Royal 5' (1.52m) X 2.5' (0.76m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - ST1043-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
ST1043-ND
Anti-Static, ESD Grounding Mats ST1043-ND
Dissipative Table, Workbench Grounding Mat Elastomer Blue, Royal 5' (1.52m) X 2.5' (0.76m)

Dissipative Table, Workbench Grounding Mat Elastomer Blue, Royal 5' (1.52m) X 2.5' (0.76m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number ST1043-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue, Royal
Unlock Full Specs
to access all available technical data

Similar Products

30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details
2' x 8' VersaMAT® Ground Protection Mat, 120 Ton Capacity, Clear - CV28 - CV28 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details