ACL Staticide ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM2472 - 72 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap 8285RBM2472

Description
The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM2472 - 72 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8285RBM2472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM2472 - 72 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8285RBM2472
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM2472 - 72 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8285RBM2472
The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8285RBM2472
Product Name ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM2472 - 72 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1931128 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Width 35.43 inch (900 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details