ACL Staticide ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap 8085BM3672

Description
The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8085BM2460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8085BM2460
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8085BM2460
The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8085BM3672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8085BM3672
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8085BM3672
The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats Industrial Floor Mats
Product Number ACL 8085BM2460 ACL 8085BM3672
Product Name ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 726294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 35.43 inch (900 mm)
View Details