ACL Staticide ACL Staticide SpecMat-H 6233060 Static Dissipative Mat Light Blue 30 in x 60 in 6233060 LIGHT BLUE 30IN X 60IN

Description
ACL Staticide SpecMat-H 6233060 Static Dissipative Mat is an ESD safe, homogeneous material with a single layer of thermoplastic vinyl. It is made in the USA and is used as a work surface for bench tops and electronics manufacturing. SpecMat-H offers solder, heat, surface and volume resistance. It has static decay of .05 seconds, low outgassing, and is recyclable. Two 10 mm female ground snaps are included. Light Blue, 30 in x 60 in Precut Mat.
Request a Quote
Description
ACL Staticide SpecMat-H 6233060 Static Dissipative Mat is an ESD safe, homogeneous material with a single layer of thermoplastic vinyl. It is made in the USA and is used as a work surface for bench tops and electronics manufacturing. SpecMat-H offers solder, heat, surface and volume resistance. It has static decay of .05 seconds, low outgassing, and is recyclable. Two 10 mm female ground snaps are included. Light Blue, 30 in x 60 in Precut Mat.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ACL Staticide SpecMat-H 6233060 Static Dissipative Mat Light Blue 30 in x 60 in - 6233060 LIGHT BLUE 30IN X 60IN - Ellsworth Adhesives
Germantown, WI, USA
ACL Staticide SpecMat-H 6233060 Static Dissipative Mat Light Blue 30 in x 60 in
6233060 LIGHT BLUE 30IN X 60IN
ACL Staticide SpecMat-H 6233060 Static Dissipative Mat Light Blue 30 in x 60 in 6233060 LIGHT BLUE 30IN X 60IN
ACL Staticide SpecMat-H 6233060 Static Dissipative Mat is an ESD safe, homogeneous material with a single layer of thermoplastic vinyl. It is made in the USA and is used as a work surface for bench tops and electronics manufacturing. SpecMat-H offers solder, heat, surface and volume resistance. It has static decay of .05 seconds, low outgassing, and is recyclable. Two 10 mm female ground snaps are included. Light Blue, 30 in x 60 in Precut Mat.

ACL Staticide SpecMat-H 6233060 Static Dissipative Mat is an ESD safe, homogeneous material with a single layer of thermoplastic vinyl. It is made in the USA and is used as a work surface for bench tops and electronics manufacturing. SpecMat-H offers solder, heat, surface and volume resistance. It has static decay of .05 seconds, low outgassing, and is recyclable. Two 10 mm female ground snaps are included. Light Blue, 30 in x 60 in Precut Mat.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Floor Mats
Product Number 6233060 LIGHT BLUE 30IN X 60IN
Product Name ACL Staticide SpecMat-H 6233060 Static Dissipative Mat Light Blue 30 in x 60 in
Mat Type Anti-Static; Conductive; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 7902988 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Elastomer
Color(s) Black
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details