ACL Staticide Dissipative Wastebasket Liner, 40 X 46; Bag Type Acl Staticide 5078C

Description
DISSIPATIVE WASTEBASKET LINER, 40" X 46"; Bag Type:Static Dissipative; Width - Imperial:40"; Length - Imperial:46"; Length - Metric:1.2mm; Film Thickness:-; Bag Color:Pink; Seal Type:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISSIPATIVE WASTEBASKET LINER, 40" X 46"; Bag Type:Static Dissipative; Width - Imperial:40"; Length - Imperial:46"; Length - Metric:1.2mm; Film Thickness:-; Bag Color:Pink; Seal Type:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dissipative Wastebasket Liner, 40 X 46; Bag Type Acl Staticide - 22AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Dissipative Wastebasket Liner, 40 X 46; Bag Type Acl Staticide
22AC0902
Dissipative Wastebasket Liner, 40 X 46; Bag Type Acl Staticide 22AC0902
DISSIPATIVE WASTEBASKET LINER, 40" X 46"; Bag Type:Static Dissipative; Width - Imperial:40"; Length - Imperial:46"; Length - Metric:1.2mm; Film Thickness:-; Bag Color:Pink; Seal Type:-; Product Range:- RoHS Compliant: Yes

DISSIPATIVE WASTEBASKET LINER, 40" X 46"; Bag Type:Static Dissipative; Width - Imperial:40"; Length - Imperial:46"; Length - Metric:1.2mm; Film Thickness:-; Bag Color:Pink; Seal Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 22AC0902
Product Name Dissipative Wastebasket Liner, 40 X 46; Bag Type Acl Staticide
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details